KEMET Electronics Corporation Ceramic Capacitors C430C473K1R5TA

Description
0.047µF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
0.047µF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C430C473K1R5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C430C473K1R5TA-ND
Ceramic Capacitors 399-C430C473K1R5TA-ND
0.047µF ±10% 100V Ceramic Capacitor X7R Axial

0.047µF ±10% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitor Ceramic 0.047Uf 100V, X7R, 10%, Axial; Capacitance Kemet - 57K7229 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.047Uf 100V, X7R, 10%, Axial; Capacitance Kemet
57K7229
Capacitor Ceramic 0.047Uf 100V, X7R, 10%, Axial; Capacitance Kemet 57K7229
CAPACITOR CERAMIC 0.047UF 100V, X7R, 10%, AXIAL; Capacitance:47000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:-; Product Range:Aximax, 400 Series RoHS Compliant: Yes

CAPACITOR CERAMIC 0.047UF 100V, X7R, 10%, AXIAL; Capacitance:47000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:-; Product Range:Aximax, 400 Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - C430C473K1R5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C430C473K1R5TA
Ceramic Capacitors C430C473K1R5TA
CAP CER 0.047UF 100V X7R AXIAL

CAP CER 0.047UF 100V X7R AXIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C430C473K1R5TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
C430C473K1R5TA
Capacitors - Ceramic Capacitors C430C473K1R5TA
CAP CER 0.047UF 100V X7R AXIAL

CAP CER 0.047UF 100V X7R AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C430C473K1R5TA-ND 57K7229 C430C473K1R5TA C430C473K1R5TA
Product Name Ceramic Capacitors Capacitor Ceramic 0.047Uf 100V, X7R, 10%, Axial; Capacitance Kemet Ceramic Capacitors Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
SMD 0.001uF 50V Capacitor - 60-0603B102K500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers
Ceramic Capacitors - M39014/021298 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details