KEMET Electronics Corporation Ceramic Capacitors C430C333M1R5TA

Description
CAP CER AXL
Request a Quote Datasheet
Description
CAP CER AXL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C430C333M1R5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C430C333M1R5TA-ND
Ceramic Capacitors 399-C430C333M1R5TA-ND
CAP CER AXL

CAP CER AXL

Buy Now Datasheet
Capacitor Ceramic 0.033Uf 100V, X7R, 20%, Axial; Capacitance Kemet - 76K4206 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.033Uf 100V, X7R, 20%, Axial; Capacitance Kemet
76K4206
Capacitor Ceramic 0.033Uf 100V, X7R, 20%, Axial; Capacitance Kemet 76K4206
CAPACITOR CERAMIC 0.033UF 100V, X7R, 20%, AXIAL; Capacitance:33000pF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:-; Product Range:Aximax, 400 Series RoHS Compliant: Yes

CAPACITOR CERAMIC 0.033UF 100V, X7R, 20%, AXIAL; Capacitance:33000pF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:-; Product Range:Aximax, 400 Series RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - C430C333M1R5TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
C430C333M1R5TA
Capacitors - Ceramic Capacitors C430C333M1R5TA
CAP CER AXL

CAP CER AXL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-C430C333M1R5TA-ND 76K4206 C430C333M1R5TA
Product Name Ceramic Capacitors Capacitor Ceramic 0.033Uf 100V, X7R, 20%, Axial; Capacitance Kemet Capacitors - Ceramic Capacitors
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M40G333J1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details