KEMET Electronics Corporation Ceramic Capacitors C430C333K1G5TA

Description
0.033µF ±10% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
0.033µF ±10% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C430C333K1G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C430C333K1G5TA-ND
Ceramic Capacitors C430C333K1G5TA-ND
0.033µF ±10% 100V Ceramic Capacitor C0G, NP0 Axial

0.033µF ±10% 100V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number C430C333K1G5TA-ND
Product Name Ceramic Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0330 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic Capacitors - 2002-101C523U050EF1BS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers