KEMET Electronics Corporation Ceramic Capacitors C430C302KAG5TA

Description
3000pF ±10% 250V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
3000pF ±10% 250V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C430C302KAG5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C430C302KAG5TA-ND
Ceramic Capacitors C430C302KAG5TA-ND
3000pF ±10% 250V Ceramic Capacitor C0G, NP0 Axial

3000pF ±10% 250V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Ceramic Capacitors - C430C302KAG5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C430C302KAG5TA
Ceramic Capacitors C430C302KAG5TA
CAP CER 3000PF 250V C0G AXIAL

CAP CER 3000PF 250V C0G AXIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C430C302KAG5TA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C430C302KAG5TA
Capacitors - Ceramic Capacitors C430C302KAG5TA
CAP CER 3000PF 250V C0G AXIAL

CAP CER 3000PF 250V C0G AXIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C430C302KAG5TA-ND C430C302KAG5TA C430C302KAG5TA
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C233U030EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details