KEMET Electronics Corporation Ceramic Capacitors C430C272J5G5TA

Description
CAP CER AXL
Request a Quote Datasheet
Description
CAP CER AXL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C430C272J5G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C430C272J5G5TA-ND
Ceramic Capacitors 399-C430C272J5G5TA-ND
CAP CER AXL

CAP CER AXL

Buy Now Datasheet
Capacitor Ceramic 2700Pf 50V, C0G, 5%, Axial; Capacitance Kemet - 39K9760 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2700Pf 50V, C0G, 5%, Axial; Capacitance Kemet
39K9760
Capacitor Ceramic 2700Pf 50V, C0G, 5%, Axial; Capacitance Kemet 39K9760
CAPACITOR CERAMIC 2700PF 50V, C0G, 5%, AXIAL; Capacitance:2700pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:-; Product Range:Aximax, 400 Series RoHS Compliant: Yes

CAPACITOR CERAMIC 2700PF 50V, C0G, 5%, AXIAL; Capacitance:2700pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:-; Product Range:Aximax, 400 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C430C272J5G5TA-ND 39K9760
Product Name Ceramic Capacitors Capacitor Ceramic 2700Pf 50V, C0G, 5%, Axial; Capacitance Kemet
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - 0603J0104P70DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - M39014/011569 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details