KEMET Electronics Corporation Ceramic Capacitors C430C225K5R5TA

Description
2.2µF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
2.2µF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-9849-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-9849-ND
Ceramic Capacitors 399-9849-ND
2.2µF ±10% 50V Ceramic Capacitor X7R Axial

2.2µF ±10% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Cap, 2.2Uf, 50V, Mlcc, Axial; Capacitance Kemet - 82AC2554 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 50V, Mlcc, Axial; Capacitance Kemet
82AC2554
Cap, 2.2Uf, 50V, Mlcc, Axial; Capacitance Kemet 82AC2554
CAP, 2.2UF, 50V, MLCC, AXIAL; Capacitance:2.2µF; Voltage Rating:50V; Product Range:Aximax, 400 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:-; Operating RoHS Compliant: Yes

CAP, 2.2UF, 50V, MLCC, AXIAL; Capacitance:2.2µF; Voltage Rating:50V; Product Range:Aximax, 400 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:-; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-9849-ND 82AC2554
Product Name Ceramic Capacitors Cap, 2.2Uf, 50V, Mlcc, Axial; Capacitance Kemet
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details