KEMET Electronics Corporation Ceramic Capacitors C430C183K2G5TA7200

Description
0.018µF ±10% 200V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
0.018µF ±10% 200V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C430C183K2G5TA7200-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C430C183K2G5TA7200-ND
Ceramic Capacitors C430C183K2G5TA7200-ND
0.018µF ±10% 200V Ceramic Capacitor C0G, NP0 Axial

0.018µF ±10% 200V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Ceramic Capacitors - C430C183K2G5TA7200 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C430C183K2G5TA7200
Ceramic Capacitors C430C183K2G5TA7200
CAP CER 0.018UF 200V C0G AXIAL

CAP CER 0.018UF 200V C0G AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number C430C183K2G5TA7200-ND C430C183K2G5TA7200
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0180 microF 0.0180 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101333U016EC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1725861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11AH1R1C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details