KEMET Electronics Corporation Ceramic Capacitors C430C123G2G5TA7200

Description
0.012µF ±2% 200V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
0.012µF ±2% 200V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C430C123G2G5TA7200-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C430C123G2G5TA7200-ND
Ceramic Capacitors C430C123G2G5TA7200-ND
0.012µF ±2% 200V Ceramic Capacitor C0G, NP0 Axial

0.012µF ±2% 200V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C430C123G2G5TA7200 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C430C123G2G5TA7200
Capacitors - Ceramic Capacitors C430C123G2G5TA7200
CAP CER 0.012UF 200V C0G AXIAL

CAP CER 0.012UF 200V C0G AXIAL

Supplier's Site
Ceramic Capacitors - C430C123G2G5TA7200 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C430C123G2G5TA7200
Ceramic Capacitors C430C123G2G5TA7200
CAP CER 0.012UF 200V C0G AXIAL

CAP CER 0.012UF 200V C0G AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C430C123G2G5TA7200-ND C430C123G2G5TA7200 C430C123G2G5TA7200
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0120 microF 0.0120 microF 0.0120 microF
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details