KEMET Electronics Corporation Ceramic Capacitors C430C106M3R5TA

Description
10µF ±20% 25V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
10µF ±20% 25V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C430C106M3R5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C430C106M3R5TA-ND
Ceramic Capacitors C430C106M3R5TA-ND
10µF ±20% 25V Ceramic Capacitor X7R Axial

10µF ±20% 25V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - C430C106M3R5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C430C106M3R5TA
Ceramic Capacitors C430C106M3R5TA
CAP CER 10UF 25V X7R AXIAL

CAP CER 10UF 25V X7R AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number C430C106M3R5TA-ND C430C106M3R5TA
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors - Film Capacitors - 106PHB400K2J - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers