KEMET Electronics Corporation Ceramic Capacitors C420C822J5G5TA7200

Description
8200pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
8200pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C420C822J5G5TA7200-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C420C822J5G5TA7200-ND
Ceramic Capacitors C420C822J5G5TA7200-ND
8200pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

8200pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C420C822J5G5TA7200 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C420C822J5G5TA7200
Capacitors - Ceramic Capacitors C420C822J5G5TA7200
CAP CER 8200PF 50V C0G/NP0 AXIAL

CAP CER 8200PF 50V C0G/NP0 AXIAL

Supplier's Site
Ceramic Capacitors - C420C822J5G5TA7200 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C420C822J5G5TA7200
Ceramic Capacitors C420C822J5G5TA7200
CAP CER 8200PF 50V C0G/NP0 AXIAL

CAP CER 8200PF 50V C0G/NP0 AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C420C822J5G5TA7200-ND C420C822J5G5TA7200 C420C822J5G5TA7200
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101C193U063BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Film Capacitors - 1726001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details