KEMET Electronics Corporation Ceramic Capacitors C420C822F3G5TA

Description
8200pF ±1% 25V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
8200pF ±1% 25V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C420C822F3G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C420C822F3G5TA-ND
Ceramic Capacitors C420C822F3G5TA-ND
8200pF ±1% 25V Ceramic Capacitor C0G, NP0 Axial

8200pF ±1% 25V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Ceramic Capacitors - C420C822F3G5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C420C822F3G5TA
Ceramic Capacitors C420C822F3G5TA
CAP CER 8200PF 25V C0G/NP0 AXIAL

CAP CER 8200PF 25V C0G/NP0 AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number C420C822F3G5TA-ND C420C822F3G5TA
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Capacitors - 1761-CSM-200-10X10X5-G-101-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Capacitor Rohs Compliant Cornell Dubilier - 92H7523 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details