KEMET Electronics Corporation Ceramic Capacitors C420C821F3G5TA7200

Description
820pF ±1% 25V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
820pF ±1% 25V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C420C821F3G5TA7200-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C420C821F3G5TA7200-ND
Ceramic Capacitors C420C821F3G5TA7200-ND
820pF ±1% 25V Ceramic Capacitor C0G, NP0 Axial

820pF ±1% 25V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number C420C821F3G5TA7200-ND
Product Name Ceramic Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
WVDC 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M22R473K5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers