KEMET Electronics Corporation Ceramic Capacitors C420C683KAR5TA7200

Description
0.068µF ±10% 250V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
0.068µF ±10% 250V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C420C683KAR5TA7200-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C420C683KAR5TA7200-ND
Ceramic Capacitors C420C683KAR5TA7200-ND
0.068µF ±10% 250V Ceramic Capacitor X7R Axial

0.068µF ±10% 250V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C420C683KAR5TA7200 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C420C683KAR5TA7200
Capacitors - Ceramic Capacitors C420C683KAR5TA7200
CAP CER 0.068UF 250V X7R AXIAL

CAP CER 0.068UF 250V X7R AXIAL

Supplier's Site
Ceramic Capacitors - C420C683KAR5TA7200 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C420C683KAR5TA7200
Ceramic Capacitors C420C683KAR5TA7200
CAP CER 0.068UF 250V X7R AXIAL

CAP CER 0.068UF 250V X7R AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C420C683KAR5TA7200-ND C420C683KAR5TA7200 C420C683KAR5TA7200
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPB102K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
5 suppliers
Ceramic Capacitors - 1608-05052500P300HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details