KEMET Electronics Corporation Ceramic Capacitors C420C563K5R5TA

Description
CAP CER AXL
Request a Quote Datasheet
Description
CAP CER AXL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C420C563K5R5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C420C563K5R5TA-ND
Ceramic Capacitors 399-C420C563K5R5TA-ND
CAP CER AXL

CAP CER AXL

Buy Now Datasheet
Ceramic Capacitor 0.056Uf 50V, X7R, 10%, Axial; Capacitance Kemet - 83K0170 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.056Uf 50V, X7R, 10%, Axial; Capacitance Kemet
83K0170
Ceramic Capacitor 0.056Uf 50V, X7R, 10%, Axial; Capacitance Kemet 83K0170
CERAMIC CAPACITOR 0.056UF 50V, X7R, 10%, AXIAL; Capacitance:56000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:-; Capacitor Case / Package:Axial LeadedRoHS Compliant: Yes

CERAMIC CAPACITOR 0.056UF 50V, X7R, 10%, AXIAL; Capacitance:56000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:-; Capacitor Case / Package:Axial LeadedRoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - C420C563K5R5TA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C420C563K5R5TA
Capacitors - Ceramic Capacitors C420C563K5R5TA
CAP CER AXL

CAP CER AXL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-C420C563K5R5TA-ND 83K0170 C420C563K5R5TA
Product Name Ceramic Capacitors Ceramic Capacitor 0.056Uf 50V, X7R, 10%, Axial; Capacitance Kemet Capacitors - Ceramic Capacitors
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - M20U103M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details