0.033µF ±20% 100V Ceramic Capacitor Z5U Axial
CAP CER 0.033UF 100V Z5U AXIAL
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-1871-2-ND | C420C333M1U5CA7200 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Applications | General Purpose | General Purpose |
| Operating Temperature | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0330 microF | 0.0330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |