KEMET Electronics Corporation Ceramic Capacitors C420C333K1R5CA7200

Description
0.033µF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
0.033µF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-1850-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-1850-2-ND
Ceramic Capacitors 399-1850-2-ND
0.033µF ±10% 100V Ceramic Capacitor X7R Axial

0.033µF ±10% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 399-1850-2-ND
Product Name Ceramic Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0330 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1146-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - M39014/021297 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details