KEMET Electronics Corporation Ceramic Capacitors C420C224K1R5TA

Description
0.22µF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
0.22µF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C420C224K1R5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C420C224K1R5TA-ND
Ceramic Capacitors 399-C420C224K1R5TA-ND
0.22µF ±10% 100V Ceramic Capacitor X7R Axial

0.22µF ±10% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet
.220Uf 100V Rohs Compliant Kemet - 74M0420 - Newark, An Avnet Company
Chicago, IL, United States
.220Uf 100V Rohs Compliant Kemet
74M0420
.220Uf 100V Rohs Compliant Kemet 74M0420
.220UF 100V ROHS COMPLIANT: YES

.220UF 100V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C420C224K1R5TA-ND 74M0420
Product Name Ceramic Capacitors .220Uf 100V Rohs Compliant Kemet
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C1206C473K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers