KEMET Electronics Corporation Ceramic Capacitors C420C163G3G5TA

Description
0.016µF ±2% 25V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
0.016µF ±2% 25V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C420C163G3G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C420C163G3G5TA-ND
Ceramic Capacitors C420C163G3G5TA-ND
0.016µF ±2% 25V Ceramic Capacitor C0G, NP0 Axial

0.016µF ±2% 25V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Ceramic Capacitors - C420C163G3G5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C420C163G3G5TA
Ceramic Capacitors C420C163G3G5TA
CAP CER 0.016UF 25V C0G AXIAL

CAP CER 0.016UF 25V C0G AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number C420C163G3G5TA-ND C420C163G3G5TA
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0160 microF 0.0160 microF
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Ceramic Capacitors - 0603J0160100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitor, Ceramic;0.033uF;Multilayer;Radial;50WVDC;10%;X7R;0.09In.T;0.19In.L;0 - 70186299 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details