KEMET Electronics Corporation Ceramic Capacitors C420C153G2G5TA

Description
0.015µF ±2% 200V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
0.015µF ±2% 200V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C420C153G2G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C420C153G2G5TA-ND
Ceramic Capacitors C420C153G2G5TA-ND
0.015µF ±2% 200V Ceramic Capacitor C0G, NP0 Axial

0.015µF ±2% 200V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Ceramic Capacitors - C420C153G2G5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C420C153G2G5TA
Ceramic Capacitors C420C153G2G5TA
CAP CER 0.015UF 200V C0G AXIAL

CAP CER 0.015UF 200V C0G AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number C420C153G2G5TA-ND C420C153G2G5TA
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Film Capacitors - 1725671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details