KEMET Electronics Corporation Ceramic Capacitors C420C152J5G5TA

Description
CAP CER AXL
Request a Quote Datasheet
Description
CAP CER AXL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C420C152J5G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C420C152J5G5TA-ND
Ceramic Capacitors 399-C420C152J5G5TA-ND
CAP CER AXL

CAP CER AXL

Buy Now Datasheet
Capacitor Ceramic 1500Pf 50V, C0G, 5%, Axial; Capacitance Kemet - 68K3170 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1500Pf 50V, C0G, 5%, Axial; Capacitance Kemet
68K3170
Capacitor Ceramic 1500Pf 50V, C0G, 5%, Axial; Capacitance Kemet 68K3170
CAPACITOR CERAMIC 1500PF 50V, C0G, 5%, AXIAL; Capacitance:1500pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:-; Product Range:Aximax, 400 Series RoHS Compliant: Yes

CAPACITOR CERAMIC 1500PF 50V, C0G, 5%, AXIAL; Capacitance:1500pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:-; Product Range:Aximax, 400 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C420C152J5G5TA-ND 68K3170
Product Name Ceramic Capacitors Capacitor Ceramic 1500Pf 50V, C0G, 5%, Axial; Capacitance Kemet
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitor, Ceramic;0.01uF;Multilayer;Radial;200WVDC;10%;X7R;0.09In.T;0.29In.L;0 - 70186305 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers