KEMET Electronics Corporation Ceramic Capacitors C420C102G1G5TA

Description
1000pF ±2% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
1000pF ±2% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C420C102G1G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C420C102G1G5TA-ND
Ceramic Capacitors 399-C420C102G1G5TA-ND
1000pF ±2% 100V Ceramic Capacitor C0G, NP0 Axial

1000pF ±2% 100V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Capacitor Ceramic 1000Pf 100V, C0G, 2%, Axial; Capacitance Kemet - 83K0118 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf 100V, C0G, 2%, Axial; Capacitance Kemet
83K0118
Capacitor Ceramic 1000Pf 100V, C0G, 2%, Axial; Capacitance Kemet 83K0118
CAPACITOR CERAMIC 1000PF 100V, C0G, 2%, AXIAL; Capacitance:1000pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:-; Product Range:Aximax, 400 Series RoHS Compliant: Yes

CAPACITOR CERAMIC 1000PF 100V, C0G, 2%, AXIAL; Capacitance:1000pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:-; Product Range:Aximax, 400 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C420C102G1G5TA-ND 83K0118
Product Name Ceramic Capacitors Capacitor Ceramic 1000Pf 100V, C0G, 2%, Axial; Capacitance Kemet
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C123U050BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details