KEMET Electronics Corporation Ceramic Capacitors C410C822F5G5TA

Description
8200pF ±1% 50V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
8200pF ±1% 50V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C410C822F5G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C410C822F5G5TA-ND
Ceramic Capacitors C410C822F5G5TA-ND
8200pF ±1% 50V Ceramic Capacitor C0G, NP0 Axial

8200pF ±1% 50V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Ceramic Capacitors - C410C822F5G5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C410C822F5G5TA
Ceramic Capacitors C410C822F5G5TA
CAP CER 8200PF 50V C0G/NP0 AXIAL

CAP CER 8200PF 50V C0G/NP0 AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number C410C822F5G5TA-ND C410C822F5G5TA
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Thin Film Capacitors - 1761-CSA-200-10X10X5-G-101-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Ceramic Capacitors - M39014/011314 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details