KEMET Electronics Corporation Ceramic Capacitors C410C689B3G5TA

Description
6.8pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
6.8pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C410C689B3G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C410C689B3G5TA-ND
Ceramic Capacitors C410C689B3G5TA-ND
6.8pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 Axial

6.8pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C410C689B3G5TA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C410C689B3G5TA
Capacitors - Ceramic Capacitors C410C689B3G5TA
CAP CER 6.8PF 25V C0G/NP0 AXIAL

CAP CER 6.8PF 25V C0G/NP0 AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number C410C689B3G5TA-ND C410C689B3G5TA
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 25 volts 25 volts
WVAC 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C204U016CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers