KEMET Electronics Corporation Ceramic Capacitors C410C682J1R5TA

Description
CAP CER AXL
Request a Quote Datasheet
Description
CAP CER AXL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C410C682J1R5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C410C682J1R5TA-ND
Ceramic Capacitors 399-C410C682J1R5TA-ND
CAP CER AXL

CAP CER AXL

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C410C682J1R5TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
C410C682J1R5TA
Capacitors - Ceramic Capacitors C410C682J1R5TA
CAP CER AXL

CAP CER AXL

Supplier's Site
Capacitor Ceramic 6800Pf 100V, X7R, 5%, Axial; Capacitance Kemet - 43K3275 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 6800Pf 100V, X7R, 5%, Axial; Capacitance Kemet
43K3275
Capacitor Ceramic 6800Pf 100V, X7R, 5%, Axial; Capacitance Kemet 43K3275
CAPACITOR CERAMIC 6800PF 100V, X7R, 5%, AXIAL; Capacitance:6800pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

CAPACITOR CERAMIC 6800PF 100V, X7R, 5%, AXIAL; Capacitance:6800pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C410C682J1R5TA-ND C410C682J1R5TA 43K3275
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 6800Pf 100V, X7R, 5%, Axial; Capacitance Kemet
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK12BX103K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100122KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers