KEMET Electronics Corporation Ceramic Capacitors C410C681K1R5TA

Description
CAP CER AXL
Request a Quote Datasheet
Description
CAP CER AXL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C410C681K1R5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C410C681K1R5TA-ND
Ceramic Capacitors 399-C410C681K1R5TA-ND
CAP CER AXL

CAP CER AXL

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C410C681K1R5TA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C410C681K1R5TA
Capacitors - Ceramic Capacitors C410C681K1R5TA
CAP CER AXL

CAP CER AXL

Supplier's Site
Capacitor Ceramic 680Pf 100V, X7R, 10%, Axial; Capacitance Kemet - 43K3273 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 680Pf 100V, X7R, 10%, Axial; Capacitance Kemet
43K3273
Capacitor Ceramic 680Pf 100V, X7R, 10%, Axial; Capacitance Kemet 43K3273
CAPACITOR CERAMIC 680PF 100V, X7R, 10%, AXIAL; Capacitance:680pF; Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded RoHS Compliant: Yes

CAPACITOR CERAMIC 680PF 100V, X7R, 10%, AXIAL; Capacitance:680pF; Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C410C681K1R5TA-ND C410C681K1R5TA 43K3273
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 680Pf 100V, X7R, 10%, Axial; Capacitance Kemet
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021354 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details