4.7pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 Axial
CAP CER 4.7PF 250V C0G/NP0 AXIAL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | C410C479CAG5TA-ND | C410C479CAG5TA |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | |
| WVDC | 250 volts | 250 volts |
| WVAC | 250 volts |