KEMET Electronics Corporation Ceramic Capacitors C410C472M1R5TA7200

Description
4700pF ±20% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
4700pF ±20% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-15283-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15283-2-ND
Ceramic Capacitors 399-15283-2-ND
4700pF ±20% 100V Ceramic Capacitor X7R Axial

4700pF ±20% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - 399-15283-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15283-1-ND
Ceramic Capacitors 399-15283-1-ND
4700pF ±20% 100V Ceramic Capacitor X7R Axial

4700pF ±20% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 399-15283-2-ND
Product Name Ceramic Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details