Capacitance:47pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:-; Capacitor Case / Package:Axial Leaded; Product Range:Aximax, 400 Series; Product Width:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 14AC8947 |
| Product Name | Capacitance Kemet |
| Configuration / Form Factor | PC Pin |