KEMET Electronics Corporation Ceramic Capacitors C410C362JAG5TA7200

Description
3600pF ±5% 250V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
3600pF ±5% 250V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C410C362JAG5TA7200-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C410C362JAG5TA7200-ND
Ceramic Capacitors C410C362JAG5TA7200-ND
3600pF ±5% 250V Ceramic Capacitor C0G, NP0 Axial

3600pF ±5% 250V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C410C362JAG5TA7200 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C410C362JAG5TA7200
Capacitors - Ceramic Capacitors C410C362JAG5TA7200
CAP CER 3600PF 250V C0G AXIAL

CAP CER 3600PF 250V C0G AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number C410C362JAG5TA7200-ND C410C362JAG5TA7200
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100391FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M39014/011281 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details