KEMET Electronics Corporation Ceramic Capacitors C410C361J3G5TA7200

Description
360pF ±5% 25V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
360pF ±5% 25V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C410C361J3G5TA7200-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C410C361J3G5TA7200-ND
Ceramic Capacitors C410C361J3G5TA7200-ND
360pF ±5% 25V Ceramic Capacitor C0G, NP0 Axial

360pF ±5% 25V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Ceramic Capacitors - C410C361J3G5TA7200 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C410C361J3G5TA7200
Ceramic Capacitors C410C361J3G5TA7200
CAP CER 360PF 25V C0G/NP0 AXIAL

CAP CER 360PF 25V C0G/NP0 AXIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C410C361J3G5TA7200 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C410C361J3G5TA7200
Capacitors - Ceramic Capacitors C410C361J3G5TA7200
CAP CER 360PF 25V C0G/NP0 AXIAL

CAP CER 360PF 25V C0G/NP0 AXIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C410C361J3G5TA7200-ND C410C361J3G5TA7200 C410C361J3G5TA7200
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details