CAP CER AXL
.033UF 100V ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C410C333K1R5TA-ND | C410C333K1R5TA | 87AC1286 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | .033Uf 100V Rohs Compliant Kemet |
| Applications | Bypass | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | ||
| WVDC | 100 volts |