KEMET Electronics Corporation Ceramic Capacitors C410C272J3G5TA

Description
2700pF ±5% 25V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
2700pF ±5% 25V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C410C272J3G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C410C272J3G5TA-ND
Ceramic Capacitors C410C272J3G5TA-ND
2700pF ±5% 25V Ceramic Capacitor C0G, NP0 Axial

2700pF ±5% 25V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Ceramic Capacitors - C410C272J3G5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C410C272J3G5TA
Ceramic Capacitors C410C272J3G5TA
CAP CER 2700PF 25V C0G/NP0 AXIAL

CAP CER 2700PF 25V C0G/NP0 AXIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C410C272J3G5TA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C410C272J3G5TA
Capacitors - Ceramic Capacitors C410C272J3G5TA
CAP CER 2700PF 25V C0G/NP0 AXIAL

CAP CER 2700PF 25V C0G/NP0 AXIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C410C272J3G5TA-ND C410C272J3G5TA C410C272J3G5TA
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17CF510J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 1725837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details