CAPACITOR CERAMIC 27PF 200V, C0G, 10%, AXIAL; Capacitance:27pF; Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded; No. of Pins:2 RoHS Compliant: Yes
CAP CER AXL
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C410C270K2G5TA-ND | 43K3258 | C410C270K2G5TA |
| Product Name | Ceramic Capacitors | Capacitor Ceramic 27Pf 200V, C0G, 10%, Axial; Capacitance Kemet | Capacitors - Ceramic Capacitors |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 200 volts |