KEMET Electronics Corporation Ceramic Capacitors C410C270J2G5TA

Description
CAP CER AXL
Request a Quote Datasheet
Description
CAP CER AXL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C410C270J2G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C410C270J2G5TA-ND
Ceramic Capacitors 399-C410C270J2G5TA-ND
CAP CER AXL

CAP CER AXL

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C410C270J2G5TA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C410C270J2G5TA
Capacitors - Ceramic Capacitors C410C270J2G5TA
CAP CER AXL

CAP CER AXL

Supplier's Site
Capacitor Ceramic 27Pf 200V, C0G, 5%, Axial; Capacitance Kemet - 39K9719 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 27Pf 200V, C0G, 5%, Axial; Capacitance Kemet
39K9719
Capacitor Ceramic 27Pf 200V, C0G, 5%, Axial; Capacitance Kemet 39K9719
CAPACITOR CERAMIC 27PF 200V, C0G, 5%, AXIAL; Capacitance:27pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:-; Capacitor Case / Package:Axial LeadedRoHS Compliant: Yes

CAPACITOR CERAMIC 27PF 200V, C0G, 5%, AXIAL; Capacitance:27pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:-; Capacitor Case / Package:Axial LeadedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C410C270J2G5TA-ND C410C270J2G5TA 39K9719
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 27Pf 200V, C0G, 5%, Axial; Capacitance Kemet
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M30R104M2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers