KEMET Electronics Corporation Ceramic Capacitors C410C242J3G5TA

Description
2400pF ±5% 25V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
2400pF ±5% 25V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C410C242J3G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C410C242J3G5TA-ND
Ceramic Capacitors C410C242J3G5TA-ND
2400pF ±5% 25V Ceramic Capacitor C0G, NP0 Axial

2400pF ±5% 25V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C410C242J3G5TA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C410C242J3G5TA
Capacitors - Ceramic Capacitors C410C242J3G5TA
CAP CER 2400PF 25V C0G/NP0 AXIAL

CAP CER 2400PF 25V C0G/NP0 AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number C410C242J3G5TA-ND C410C242J3G5TA
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Capacitors - Ceramic Capacitors - 1378087-C1206C473K5RAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0470 microF
Capacitance Tolerance 10 (+/- %)
View Details
2 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details