KEMET Electronics Corporation Ceramic Capacitors C410C223M5R5TA

Description
CAP CER AXL
Request a Quote Datasheet
Description
CAP CER AXL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C410C223M5R5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C410C223M5R5TA-ND
Ceramic Capacitors 399-C410C223M5R5TA-ND
CAP CER AXL

CAP CER AXL

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C410C223M5R5TA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C410C223M5R5TA
Capacitors - Ceramic Capacitors C410C223M5R5TA
CAP CER AXL

CAP CER AXL

Supplier's Site
Capacitor Ceramic 0.022Uf 50V, X7R, 20%, Axial; Capacitance Kemet - 39K9716 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.022Uf 50V, X7R, 20%, Axial; Capacitance Kemet
39K9716
Capacitor Ceramic 0.022Uf 50V, X7R, 20%, Axial; Capacitance Kemet 39K9716
CAPACITOR CERAMIC 0.022UF 50V, X7R, 20%, AXIAL; Capacitance:22000pF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:-; Capacitor Case / Package:Axial LeadedRoHS Compliant: Yes

CAPACITOR CERAMIC 0.022UF 50V, X7R, 20%, AXIAL; Capacitance:22000pF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:-; Capacitor Case / Package:Axial LeadedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C410C223M5R5TA-ND C410C223M5R5TA 39K9716
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 0.022Uf 50V, X7R, 20%, Axial; Capacitance Kemet
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101472T063BA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
3 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100820FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details