220pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
CAPACITOR CERAMIC 220PF 50V, C0G, 5%, AXIAL; Capacitance:220pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:-; Capacitor Case / Package:Axial LeadedRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C410C221J5G5TA-ND | 43K3257 |
| Product Name | Ceramic Capacitors | Capacitor Ceramic 220Pf 50V, C0G, 5%, Axial; Capacitance Kemet |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |
| WVDC | 50 volts | 50 volts |