2000pF ±1% 25V Ceramic Capacitor C0G, NP0 Axial
CAP CER 2000PF 25V C0G/NP0 AXIAL
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | C410C202F3G5TA-ND | C410C202F3G5TA |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Applications | General Purpose | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) |
| WVDC | 25 volts | 25 volts |