200pF ±1% 250V Ceramic Capacitor C0G, NP0 Axial
CAP CER 200PF 250V C0G/NP0 AXIAL
CAP CER 200PF 250V C0G/NP0 AXIAL
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | C410C201FAG5TA7200-ND | C410C201FAG5TA7200 | C410C201FAG5TA7200 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) | |
| WVDC | 250 volts | 250 volts | 250 volts |