CAPACITOR CERAMIC 15PF 200V, C0G, 5%, AXIAL; Capacitance:15pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C410C150J2G5TA-ND | 82K9894 |
| Product Name | Ceramic Capacitors | Capacitor Ceramic 15Pf 200V, C0G, 5%, Axial; Capacitance Kemet |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |
| WVDC | 200 volts | 200 volts |