KEMET Electronics Corporation Ceramic Capacitors C410C150F3G5TA7200

Description
15pF ±1% 25V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
15pF ±1% 25V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C410C150F3G5TA7200-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C410C150F3G5TA7200-ND
Ceramic Capacitors C410C150F3G5TA7200-ND
15pF ±1% 25V Ceramic Capacitor C0G, NP0 Axial

15pF ±1% 25V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Ceramic Capacitors - C410C150F3G5TA7200 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C410C150F3G5TA7200
Ceramic Capacitors C410C150F3G5TA7200
CAP CER 15PF 25V C0G/NP0 AXIAL

CAP CER 15PF 25V C0G/NP0 AXIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C410C150F3G5TA7200 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C410C150F3G5TA7200
Capacitors - Ceramic Capacitors C410C150F3G5TA7200
CAP CER 15PF 25V C0G/NP0 AXIAL

CAP CER 15PF 25V C0G/NP0 AXIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C410C150F3G5TA7200-ND C410C150F3G5TA7200 C410C150F3G5TA7200
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - C11CF2R2B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic Capacitors - 338-101C323U050CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Film Capacitors - 1248395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details