1300pF ±1% 250V Ceramic Capacitor C0G, NP0 Axial
CAP CER 1300PF 250V C0G AXIAL
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | C410C132FAG5TA7200-ND | C410C132FAG5TA7200 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Applications | General Purpose | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) |
| WVDC | 250 volts | 250 volts |