KEMET Electronics Corporation Ceramic Capacitors C410C101K1G5TA

Description
100pF ±10% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
100pF ±10% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-9839-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-9839-ND
Ceramic Capacitors 399-9839-ND
100pF ±10% 100V Ceramic Capacitor C0G, NP0 Axial

100pF ±10% 100V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
100.pf 100V Rohs Compliant Kemet - 87AJ0699 - Newark, An Avnet Company
Chicago, IL, United States
100.pf 100V Rohs Compliant Kemet
87AJ0699
100.pf 100V Rohs Compliant Kemet 87AJ0699
100.PF 100V ROHS COMPLIANT: YES

100.PF 100V ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - C410C101K1G5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C410C101K1G5TA
Ceramic Capacitors C410C101K1G5TA
CAP CER 100PF 100V NP0 AXIAL

CAP CER 100PF 100V NP0 AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-9839-ND 87AJ0699 C410C101K1G5TA
Product Name Ceramic Capacitors 100.pf 100V Rohs Compliant Kemet Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021324 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050525000750FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers