KEMET Electronics Corporation Ceramic Capacitors C350C394MCR5TA

Description
0.39µF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.39µF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-3515-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-3515-ND
Ceramic Capacitors 399-3515-ND
0.39µF ±20% 500V Ceramic Capacitor X7R Radial

0.39µF ±20% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitor 0.39Uf 500V X7R 20%, Radial; Capacitance Kemet - 57K8745 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.39Uf 500V X7R 20%, Radial; Capacitance Kemet
57K8745
Ceramic Capacitor 0.39Uf 500V X7R 20%, Radial; Capacitance Kemet 57K8745
CERAMIC CAPACITOR 0.39UF 500V X7R 20%, RADIAL; Capacitance:0.39µF; Voltage(DC):500V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:10.16mm; Product Diameter:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.39UF 500V X7R 20%, RADIAL; Capacitance:0.39µF; Voltage(DC):500V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:10.16mm; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-3515-ND 57K8745
Product Name Ceramic Capacitors Ceramic Capacitor 0.39Uf 500V X7R 20%, Radial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.3900 microF 0.3900 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 338-101C483U063CD2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers