KEMET Electronics Corporation Ceramic Capacitors C350C224KCR5TA

Description
0.22µF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.22µF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-3513-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-3513-ND
Ceramic Capacitors 399-3513-ND
0.22µF ±10% 500V Ceramic Capacitor X7R Radial

0.22µF ±10% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitor 0.22Uf 500V X7R 10%, Radial; Capacitance Kemet - 57K8743 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf 500V X7R 10%, Radial; Capacitance Kemet
57K8743
Ceramic Capacitor 0.22Uf 500V X7R 10%, Radial; Capacitance Kemet 57K8743
CERAMIC CAPACITOR 0.22UF 500V X7R 10%, RADIAL; Capacitance:0.22µF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:10.16mm; Product Diameter:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF 500V X7R 10%, RADIAL; Capacitance:0.22µF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:10.16mm; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-3513-ND 57K8743
Product Name Ceramic Capacitors Ceramic Capacitor 0.22Uf 500V X7R 10%, Radial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20U104M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000300FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details