KEMET Electronics Corporation Ceramic Capacitors C340C473J2G5TA

Description
0.047µF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
0.047µF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-4439-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-4439-ND
Ceramic Capacitors 399-4439-ND
0.047µF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

0.047µF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C340C473J2G5TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
C340C473J2G5TA
Capacitors - Ceramic Capacitors C340C473J2G5TA
CAP CER 0.047UF 200V NP0 RADIAL

CAP CER 0.047UF 200V NP0 RADIAL

Supplier's Site
.047Uf 200V Rohs Compliant Kemet - 87AJ0691 - Newark, An Avnet Company
Chicago, IL, United States
.047Uf 200V Rohs Compliant Kemet
87AJ0691
.047Uf 200V Rohs Compliant Kemet 87AJ0691
.047UF 200V ROHS COMPLIANT: YES

.047UF 200V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-4439-ND C340C473J2G5TA 87AJ0691
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors .047Uf 200V Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1761-0402N270J250P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers