0.27µF ±10% 500V Ceramic Capacitor X7R Radial
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | C340C274KCR5TA-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | General Purpose; High Voltage Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 0.2700 microF |