KEMET Electronics Corporation Ceramic Capacitors C340C224K2R5TA

Description
0.22µF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.22µF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-4432-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-4432-ND
Ceramic Capacitors 399-4432-ND
0.22µF ±10% 200V Ceramic Capacitor X7R Radial

0.22µF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitor 0.22Uf, 200V, X7R, 10%, Radial; Capacitance Kemet - 72K6479 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf, 200V, X7R, 10%, Radial; Capacitance Kemet
72K6479
Ceramic Capacitor 0.22Uf, 200V, X7R, 10%, Radial; Capacitance Kemet 72K6479
CERAMIC CAPACITOR 0.22UF, 200V, X7R, 10%, RADIAL; Capacitance:0.22µF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Diameter:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF, 200V, X7R, 10%, RADIAL; Capacitance:0.22µF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor;Ceramic;Cap .220UF ;Tol+-10%;Radial; Vol-Rtg 200V - 70095184 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Ceramic;Cap .220UF ;Tol+-10%;Radial; Vol-Rtg 200V
70095184
Capacitor;Ceramic;Cap .220UF ;Tol+-10%;Radial; Vol-Rtg 200V 70095184
Working Voltage: C0G - 50, 100, 200, 500, 1k, 1.5k, 2k, 2.5k, 3k X7R - 50,100, 200, 500,1k, 1.5k, 2k, 2.5k, 3k Z5U - 50, 100 Dielectric: C0G - 0± 30PPM / -55 C to + 125 C X7R - ± 15% from -55 C to + 125 C Z5U - ± 22% / - 56% from + 10 C to + 85 C Tolerance: C0G - ±0.5pF, ±1%,±2%, ±5%,±10% X7R - ±10%, ± 20%, +80% / -20%, +100% / -0% Z5U - ±20%, +80% / -20% Lead Spacing: .100LS, .200LS & .400LS Multilayer ceramic capacitors are available in a variety of physical sizes and configurations, including leaded devices and surface mounted chips. Leaded styles include molded and conformally coated parts with axial and radial leads. Ceramic dielectric materials can be formulated with a wide range of characteristics. The EIA standard for ceramic dielectric capacitors (RS-198) divides ceramic dielectrics into the following classes: Class I, Class II and Class III. Class I: Temperature compensating capacitors, suitable for resonant circuit application or other applications where high Q and stability of capacitance characteristics are required. Class II: Stable capacitors, suitable for bypass or coupling applications or frequency discriminating circuits where Q and stability of capacitance characteristics are not of major importance. Class III: General purpose capacitors, suitable for by-pass coupling or other appllications in which dielectic losses, high insulation resistance and stability of capacitance characteristics are of little or no importance.

  • Working Voltage:
    C0G - 50, 100, 200, 500, 1k, 1.5k, 2k, 2.5k, 3k
    X7R - 50,100, 200, 500,1k, 1.5k, 2k, 2.5k, 3k
    Z5U - 50, 100
  • Dielectric:
    C0G - 0± 30PPM / -55 C to + 125 C
    X7R - ± 15% from -55 C to + 125 C
    Z5U - ± 22% / - 56% from + 10 C to + 85 C
  • Tolerance:
    C0G - ±0.5pF, ±1%,±2%, ±5%,±10%
    X7R - ±10%, ± 20%, +80% / -20%, +100% / -0%
    Z5U - ±20%, +80% / -20%
  • Lead Spacing: .100LS, .200LS & .400LS
    Multilayer ceramic capacitors are available in a variety of physical sizes and configurations, including leaded devices and surface mounted chips. Leaded styles include molded and conformally coated parts with axial and radial leads. Ceramic dielectric materials can be formulated with a wide range of characteristics. The EIA standard for ceramic dielectric capacitors (RS-198) divides ceramic dielectrics into the following classes: Class I, Class II and Class III. Class I: Temperature compensating capacitors, suitable for resonant circuit application or other applications where high Q and stability of capacitance characteristics are required. Class II: Stable capacitors, suitable for bypass or coupling applications or frequency discriminating circuits where Q and stability of capacitance characteristics are not of major importance. Class III: General purpose capacitors, suitable for by-pass coupling or other appllications in which dielectic losses, high insulation resistance and stability of capacitance characteristics are of little or no importance.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 399-4432-ND 72K6479 70095184
Product Name Ceramic Capacitors Ceramic Capacitor 0.22Uf, 200V, X7R, 10%, Radial; Capacitance Kemet Capacitor;Ceramic;Cap .220UF ;Tol+-10%;Radial; Vol-Rtg 200V
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - 0603J0101P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - C0805C271J5GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details