KEMET Electronics Corporation Ceramic Capacitors C340C105J1R5TA

Description
1µF ±5% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1µF ±5% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C340C105J1R5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C340C105J1R5TA-ND
Ceramic Capacitors 399-C340C105J1R5TA-ND
1µF ±5% 100V Ceramic Capacitor X7R Radial

1µF ±5% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C340C105J1R5TA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C340C105J1R5TA
Capacitors - Ceramic Capacitors C340C105J1R5TA
CAP CER 1UF 100V X7R RADIAL

CAP CER 1UF 100V X7R RADIAL

Supplier's Site
1.00Uf 100V Rohs Compliant Kemet - 14M5713 - Newark, An Avnet Company
Chicago, IL, United States
1.00Uf 100V Rohs Compliant Kemet
14M5713
1.00Uf 100V Rohs Compliant Kemet 14M5713
1.00UF 100V ROHS COMPLIANT: YES

1.00UF 100V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C340C105J1R5TA-ND C340C105J1R5TA 14M5713
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 1.00Uf 100V Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Bypass Bypass; Bypass, Decoupling
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C124U010AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details