KEMET Electronics Corporation Ceramic Capacitors C333C471KHR5TA

Description
470pF ±10% 3000V (3kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
470pF ±10% 3000V (3kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C333C471KHR5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C333C471KHR5TA-ND
Ceramic Capacitors C333C471KHR5TA-ND
470pF ±10% 3000V (3kV) Ceramic Capacitor X7R Radial

470pF ±10% 3000V (3kV) Ceramic Capacitor X7R Radial

Buy Now Datasheet
470.pf 3000V Rohs Compliant Kemet - 86AC9931 - Newark, An Avnet Company
Chicago, IL, United States
470.pf 3000V Rohs Compliant Kemet
86AC9931
470.pf 3000V Rohs Compliant Kemet 86AC9931
470.PF 3000V ROHS COMPLIANT: YES

470.PF 3000V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number C333C471KHR5TA-ND 86AC9931
Product Name Ceramic Capacitors 470.pf 3000V Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details